Samsung logo

Samsung BD-D6500 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63988
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-D6500 DVD/Blu-Ray player 3D Black:

Samsung BD-D6500, 7.1 channels, BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, 1,71 kg, 2,79 kg, 505,46 x 276,86 x 66,04 mm, 430 x 209 x 33 mm

Long summary description Samsung BD-D6500 DVD/Blu-Ray player 3D Black:

Samsung BD-D6500. Audio output channels: 7.1 channels. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. Weight: 1,71 kg. Package weight: 2,79 kg, Package dimensions (WxDxH): 505,46 x 276,86 x 66,04 mm. Dimensions (WxDxH): 430 x 209 x 33 mm, Networking features: Ethernet, Playback formats: MPEG-2, MPEG-4, DivX HD, WMV

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.