Samsung logo

Samsung Malibu (AR30) AR12TXHQBWKXEU air conditioner Air conditioner outdoor unit White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82013
Info modified on:
12 Dec 2024, 14:16:45
Short summary description Samsung Malibu (AR30) AR12TXHQBWKXEU air conditioner Air conditioner outdoor unit White:

Samsung Malibu (AR30) AR12TXHQBWKXEU, Air conditioner outdoor unit, White, Cooling, Dehumidifying, Fan, Heating, R32, -10 - 46 °C, -15 - 24 °C

Long summary description Samsung Malibu (AR30) AR12TXHQBWKXEU air conditioner Air conditioner outdoor unit White:

Samsung Malibu (AR30) AR12TXHQBWKXEU. Type: Air conditioner outdoor unit, Product colour: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 211 kWh, Annual energy consumption (heating) (Average heating season): 969 kWh. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 50 dB, Outdoor unit width: 72 cm. Energy efficiency class (cooling): A++

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.