Samsung logo

Samsung AQV09UG air conditioner Split system

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100548
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung AQV09UG air conditioner Split system:

Samsung AQV09UG, Split system, Cooling, Dehumidifying, Heating, 735 W, 910 W, 8530 BTU/h, 11260 BTU/h

Long summary description Samsung AQV09UG air conditioner Split system:

Samsung AQV09UG. Type: Split system, Air conditioner functions: Cooling, Dehumidifying, Heating, Cooling capacity in watts (min): 735 W. Power requirements: 220-240V, Energy efficiency class: A, Annual energy consumption: 368 kWh. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 32 dB, Indoor unit weight: 10 kg. Outdoor unit noise level: 45 dB, Outdoor unit weight: 33 kg, Outdoor unit dimensions (WxDxH): 720 x 548 x 265 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.