Samsung logo

Samsung S Action Bluetooth mouse Office Ambidextrous BlueTrack 1600 DPI

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70782
Info modified on:
15 Dec 2023, 10:37:21
Short summary description Samsung S Action Bluetooth mouse Office Ambidextrous BlueTrack 1600 DPI:

Samsung S Action Bluetooth Mouse, Ambidextrous, BlueTrack, Bluetooth, 1600 DPI, Black

Long summary description Samsung S Action Bluetooth mouse Office Ambidextrous BlueTrack 1600 DPI:

Samsung S Action Bluetooth Mouse. Form factor: Ambidextrous. Movement detection technology: BlueTrack, Device interface: Bluetooth, Movement resolution: 1600 DPI, Buttons type: Pressed buttons, Buttons quantity: 4, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.