Samsung logo

Samsung SyncMaster 400PXN LCD Monitor Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69169
Info modified on:
25 Nov 2020, 15:37:09
Short summary description Samsung SyncMaster 400PXN LCD Monitor Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black:

Samsung SyncMaster 400PXN LCD Monitor, Digital signage flat panel, 101,6 cm (40"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 400PXN LCD Monitor Digital signage flat panel 101,6 cm (40") 450 cd/m² WXGA Black:

Samsung SyncMaster 400PXN LCD Monitor. Product design: Digital signage flat panel. Display diagonal: 101,6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 450 cd/m², HD type: WXGA. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.