Samsung Galaxy Tab A (2016) SM-T580, 25,6 cm (10.1"), 1920 x 1200 pixels, 16 GB, 2 GB, Android 6.0, Black
Samsung Galaxy Tab A (2016) SM-T580. Display diagonal: 25,6 cm (10.1"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,6 GHz, Processor family: Samsung Exynos. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 525 g. Operating system installed: Android 6.0. Product colour: Black