Saeco SM5573/10, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, Black, Stainless steel
Saeco SM5573/10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Display type: LCD, Product colour: Black, Stainless steel