Saeco Minuto HD8661/01, Espresso machine, 1,8 L, Coffee beans, Built-in grinder, 1850 W, Black
Saeco Minuto HD8661/01. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Power: 1850 W. Product colour: Black