Rowenta logo

Rowenta TN5220 Black, Blue 29 Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7227
Info modified on:
21 Sept 2024, 11:09:09
Short summary description Rowenta TN5220 Black, Blue 29 Lithium-Ion (Li-Ion):

Rowenta TN5220, Black, Blue, 0,5 mm, 3 cm, Beard, Titanium, AC/Battery

Long summary description Rowenta TN5220 Black, Blue 29 Lithium-Ion (Li-Ion):

Rowenta TN5220. Product colour: Black, Blue, Minimum hair length: 0,5 mm, Maximum hair length: 3 cm. Power source: AC/Battery, Operating time: 120 min, Battery type: Built-in battery. Runtime: 120 min, Country of origin: China. Width: 45 mm, Depth: 170 mm, Height: 33 mm. Package width: 75 mm, Package depth: 180 mm, Package height: 248 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.