Rowenta TN1600, Blue, Plastic, 0,9 mm, 1,4 cm, 4,2 cm, Beard
Rowenta TN1600. Product colour: Blue, Housing material: Plastic, Minimum hair length: 0,9 mm. Power source: AC, AC input voltage: 220 - 240 V. Country of origin: China. Cord length: 1,8 m, Width: 53 mm, Depth: 165 mm. Package width: 55 mm, Package depth: 150 mm, Package height: 223 mm