Rowenta logo

Rowenta Optiliss Elite SF3122 Straightening iron Warm Black 38 W 1,8 m

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113204
Info modified on:
02 May 2024, 15:34:04
Short summary description Rowenta Optiliss Elite SF3122 Straightening iron Warm Black 38 W 1,8 m:

Rowenta Optiliss Elite SF3122, Straightening iron, Warm, 130 °C, 230 °C, 30 s, Black

Long summary description Rowenta Optiliss Elite SF3122 Straightening iron Warm Black 38 W 1,8 m:

Rowenta Optiliss Elite SF3122. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Black. Cord length: 1,8 m. Power: 38 W. Width: 25 mm, Height: 90 mm, Plate width: 9 cm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.