Rowenta logo

Rowenta RESPECTISSM 7/7 Straightening iron Warm Gold, Pink, White 34 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55220
Info modified on:
09 Nov 2020, 16:20:27
Short summary description Rowenta RESPECTISSM 7/7 Straightening iron Warm Gold, Pink, White 34 W:

Rowenta RESPECTISSM 7/7, Straightening iron, Warm, 130 °C, 200 °C, Gold, Pink, White, 34 W

Long summary description Rowenta RESPECTISSM 7/7 Straightening iron Warm Gold, Pink, White 34 W:

Rowenta RESPECTISSM 7/7. Type: Straightening iron, Technology: Warm, Temperature (min): 130 °C. Product colour: Gold, Pink, White. Power: 34 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.