Rowenta Air Force RH8829WO, Stick vacuum, Bagless, Grey, 0,5 L, Triangular, China
Rowenta Air Force RH8829WO. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Grey. Cleaning type: Dry, Vacuum air filtering: Foam, Dirt separating method: Cyclonic. LED indicators: Charging. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Package width: 160 mm, Package depth: 760 mm, Package height: 285 mm