Rowenta Air Force RH 8879 WO, Stick vacuum, Bagless, Blue, Grey, 0,5 L, Triangular, Plastic
Rowenta Air Force RH 8879 WO. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Blue, Grey. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Foam, Dirt separating method: Cyclonic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25,2 V. Width: 285 mm, Depth: 160 mm, Height: 760 mm