Rowenta logo

Rowenta Silence Steam Eco Extreme 2400 W 1,4 L Microsteam 400 soleplate Black, Green

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75435
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Rowenta Silence Steam Eco Extreme 2400 W 1,4 L Microsteam 400 soleplate Black, Green:

Rowenta Silence Steam Eco Extreme, 2400 W, 500 g/min, Microsteam 400 soleplate, 7,5 bar, 1,4 L, 120 g/min

Long summary description Rowenta Silence Steam Eco Extreme 2400 W 1,4 L Microsteam 400 soleplate Black, Green:

Rowenta Silence Steam Eco Extreme. Iron power: 2400 W, Steam boost performance: 500 g/min, Soleplate type: Microsteam 400 soleplate. Energy saving percentage: 30%. Cord length: 1,98 m. Width: 25,4 mm, Depth: 44 mm, Height: 31 mm. Pallet width: 120 cm, Pallet length: 80 cm, Pallet height: 118,1 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.