Rowenta logo

Rowenta CF2132 hair styling tool Curling iron Warm Black 1,8 m

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63341
Info modified on:
02 May 2024, 15:27:10
Short summary description Rowenta CF2132 hair styling tool Curling iron Warm Black 1,8 m:

Rowenta CF2132, Curling iron, Warm, 60 s, Black, Aluminium, 1,8 m

Long summary description Rowenta CF2132 hair styling tool Curling iron Warm Black 1,8 m:

Rowenta CF2132. Type: Curling iron, Technology: Warm, Warm-up time: 60 s. Product colour: Black, Plate material: Aluminium. Cord length: 1,8 m. Barrel diameter: 1,6 cm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.