Rowenta AC 9235, Dry, Cyclonic, Bagless, Black, 10 min, 6 h
Rowenta AC 9235. Cleaning type: Dry, Dirt separating method: Cyclonic. Dust container type: Bagless, Product colour: Black. Runtime: 10 min, Charging time: 6 h, Battery technology: Lithium-Ion (Li-Ion)