Ricoh logo

Ricoh Aficio SP 8200DN 600 x 600 DPI A3

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65916
Info modified on:
28 Jan 2020, 15:40:54
Short summary description Ricoh Aficio SP 8200DN 600 x 600 DPI A3:

Ricoh Aficio SP 8200DN, Laser, 600 x 600 DPI, A3, 50 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio SP 8200DN 600 x 600 DPI A3:

Ricoh Aficio SP 8200DN. Print technology: Laser. Maximum duty cycle: 300000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Network ready

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.