QNAP TS-859 Pro, Tower, Intel Atom®, D510, 1 GB, DDR2, 0 TB
QNAP TS-859 Pro. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D510, Processor frequency: 1,66 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB