QNAP logo

QNAP TS-569L NAS Tower Intel Atom® 1 GB DDR3 15 TB HDD Linux Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16220
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-569L NAS Tower Intel Atom® 1 GB DDR3 15 TB HDD Linux Black:

QNAP TS-569L, NAS, Tower, Intel Atom®, 1 GB, DDR3, 15 TB

Long summary description QNAP TS-569L NAS Tower Intel Atom® 1 GB DDR3 15 TB HDD Linux Black:

QNAP TS-569L. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel Atom®, Processor frequency: 2,13 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 15 TB, Installed storage drive type: HDD. Operating system installed: Linux

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.