QNAP logo

QNAP TS-351 NAS Tower Intel® Celeron® J1800 4 GB DDR3L 36 TB HDD QNAP Turbo System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12598
Info modified on:
06 Aug 2024, 09:59:49
Short summary description QNAP TS-351 NAS Tower Intel® Celeron® J1800 4 GB DDR3L 36 TB HDD QNAP Turbo System White:

QNAP TS-351, NAS, Tower, Intel® Celeron®, J1800, 4 GB, DDR3L

Long summary description QNAP TS-351 NAS Tower Intel® Celeron® J1800 4 GB DDR3L 36 TB HDD QNAP Turbo System White:

QNAP TS-351. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J1800, Processor frequency: 2,41 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.