QNAP logo

QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 12 TB HDD QNAP Turbo System White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15652
Info modified on:
29 Feb 2024, 20:31:33
Short summary description QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 12 TB HDD QNAP Turbo System White:

QNAP TS-251, NAS, Tower, Intel® Celeron®, 1 GB, DDR3L, 12 TB

Long summary description QNAP TS-251 NAS Tower Intel® Celeron® 1 GB DDR3L 12 TB HDD QNAP Turbo System White:

QNAP TS-251. Type: NAS. Chassis type: Tower. Processor family: Intel® Celeron®, Processor frequency: 2,41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.