QNAP logo

QNAP KAB-001 recording audio interface

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
219009
Info modified on:
14 Mar 2024, 18:19:46
Short summary description QNAP KAB-001 recording audio interface:

QNAP KAB-001, Desktop, Black, USB, USB, 4 GB, 160 mm

Long summary description QNAP KAB-001 recording audio interface:

QNAP KAB-001. Form factor: Desktop, Product colour: Black. Device interface: USB. Power source: USB. Minimum RAM: 4 GB. Width: 160 mm, Depth: 95,7 mm, Height: 28 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.