Princess logo

Princess 182050 Single 5,2 L Stand-alone 1700 W Hot air fryer Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76877
Info modified on:
30 Apr 2024, 14:17:45
Short summary description Princess 182050 Single 5,2 L Stand-alone 1700 W Hot air fryer Black:

Princess 182050, Hot air fryer, 5,2 L, 1,5 kg, 80 °C, 200 °C, 9 person(s)

Long summary description Princess 182050 Single 5,2 L Stand-alone 1700 W Hot air fryer Black:

Princess 182050. Product type: Hot air fryer, Capacity: 5,2 L, Fryer food capacity: 1,5 kg. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LCD. Power: 1700 W, Plug type: Type G. Weight: 5 kg

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.