Plugable Technologies USB2-MICRO-250X, Digital microscope, Black, 250x, 60x, LED, Sonix SN9C292A
Plugable Technologies USB2-MICRO-250X. Microscope type: Digital microscope, Product colour: Black. Maximum magnification: 250x, Minimum magnification: 60x, Illumination type: LED. Sensor type: CMOS, Megapixel: 2 MP, Camera resolution: 640 x 480 pixels. Interface: USB 2.0