Philips logo

Philips Perfect replacement SRP3014/27 remote control IR Wireless DTV, DVD/Blu-ray, SAT, TV Press buttons

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93803
Info modified on:
14 Mar 2024, 19:15:21
Short summary description Philips Perfect replacement SRP3014/27 remote control IR Wireless DTV, DVD/Blu-ray, SAT, TV Press buttons:

Philips Perfect replacement SRP3014/27, DTV, DVD/Blu-ray, SAT, TV, IR Wireless, Press buttons, Grey

Long summary description Philips Perfect replacement SRP3014/27 remote control IR Wireless DTV, DVD/Blu-ray, SAT, TV Press buttons:

Philips Perfect replacement SRP3014/27. Brand compatibility: Philips, Remote control proper use: DTV, DVD/Blu-ray, SAT, TV, Interface: IR Wireless. Number of devices supported: 7, Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 46

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.