Philips logo

Philips SPC230NC/27 webcam 0,3 MP 640 x 480 pixels USB 1.1 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65452
Info modified on:
14 Mar 2024, 19:00:32
Short summary description Philips SPC230NC/27 webcam 0,3 MP 640 x 480 pixels USB 1.1 Black:

Philips SPC230NC/27, 0,3 MP, 640 x 480 pixels, 30 fps, 1,3 MP, 24 bit, 5 lx

Long summary description Philips SPC230NC/27 webcam 0,3 MP 640 x 480 pixels USB 1.1 Black:

Philips SPC230NC/27. Megapixel: 0,3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 1.1, Product colour: Black, Mounting type: Clip/Stand. Width: 35 mm, Depth: 75 mm, Height: 125 mm. Package type: Blister, Package width: 150 mm, Package depth: 92 mm. Minimum RAM: 128 MB

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.