Philips logo

Philips SPA8150B/94 speaker set 50 W PC/Laptop Black 4.1 channels 10 W Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93880
Info modified on:
11 Jul 2022, 13:53:04
Short summary description Philips SPA8150B/94 speaker set 50 W PC/Laptop Black 4.1 channels 10 W Bluetooth:

Philips SPA8150B/94, 4.1 channels, 50 W, PC/Laptop, Black, 1,3 m, FM

Long summary description Philips SPA8150B/94 speaker set 50 W PC/Laptop Black 4.1 channels 10 W Bluetooth:

Philips SPA8150B/94. Audio output channels: 4.1 channels, RMS rated power: 50 W, Recommended usage: PC/Laptop. Amplification device form factor: Built-in, Amplifier class: A/B, Total Harmonic Distortion (THD): 10%. Satellite speakers RMS power: 10 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 4 Ω. Subwoofer RMS power: 30 W, Subwoofer frequency range: 40 - 150 Hz, Subwoofer impedance: 4 Ω. Power source: AC, AC input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.