Philips SHP1900/97, Wired, 20 - 20000 Hz, 195 g, Headphones, Black
Philips SHP1900/97. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 20 - 20000 Hz. Cable length: 2 m. Weight: 195 g. Product colour: Black