Philips O'Neill SHO9207/10, Wired, 12 - 24000 Hz, 400 g, Headset, Black
Philips O'Neill SHO9207/10. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 12 - 24000 Hz. Cable length: 1,2 m. Weight: 400 g. Product colour: Black