Philips SHE3905WT/51, Wired, 10 - 22000 Hz, 12 g, Headset, White
Philips SHE3905WT/51. Product type: Headset. Connectivity technology: Wired. Headphone frequency: 10 - 22000 Hz. Cable length: 1,2 m. Weight: 12 g. Product colour: White