Philips GoGear SA5DOT02BN/97, MP3 player, 2 GB, USB 2.0, 19 g, Blue, Grey, Headphones included
Philips GoGear SA5DOT02BN/97. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Continuous audio playback time: 6 h. Weight: 19 g. Product colour: Blue, Grey. Headphones included