Philips logo

Philips GoGear SA5DOT02BN/12 MP3/MP4 player MP3 player 2 GB Blue, Grey

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57410
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips GoGear SA5DOT02BN/12 MP3/MP4 player MP3 player 2 GB Blue, Grey:

Philips GoGear SA5DOT02BN/12, MP3 player, 2 GB, USB 2.0, 19 g, Blue, Grey, Headphones included

Long summary description Philips GoGear SA5DOT02BN/12 MP3/MP4 player MP3 player 2 GB Blue, Grey:

Philips GoGear SA5DOT02BN/12. Type: MP3 player. Total storage capacity: 2 GB. Interface: USB 2.0. Continuous audio playback time: 6 h. Weight: 19 g. Product colour: Blue, Grey. Headphones included

3D tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.