Philips logo

Philips SHAVER Series 7000 S7520/50 men's shaver Rotation shaver Trimmer Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129796
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips SHAVER Series 7000 S7520/50 men's shaver Rotation shaver Trimmer Blue, White:

Philips SHAVER Series 7000 S7520/50, Rotation shaver, Blue, White, 2 year(s), AC/Battery, Lithium-Ion (Li-Ion), 1 h

Long summary description Philips SHAVER Series 7000 S7520/50 men's shaver Rotation shaver Trimmer Blue, White:

Philips SHAVER Series 7000 S7520/50. Shaver system: Rotation shaver, Product colour: Blue, White, Shaving head replacement(s) period: 2 year(s). Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Handle(s) features: Ergonomic

3D tour
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.