Philips logo

Philips Shaver series 500 S560/12 men's shaver Rotation shaver Trimmer Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65485
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips Shaver series 500 S560/12 men's shaver Rotation shaver Trimmer Black, Silver:

Philips Shaver series 500 S560/12, Rotation shaver, Black, Silver, ComfortCut, SH30, 2 year(s), Battery

Long summary description Philips Shaver series 500 S560/12 men's shaver Rotation shaver Trimmer Black, Silver:

Philips Shaver series 500 S560/12. Shaver system: Rotation shaver, Product colour: Black, Silver, Shaving system technologies: ComfortCut. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Battery life (max): 40 h. Quantity per pack: 1 pc(s). Handle(s) features: Non-slip grip

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.