Philips SHAVER Series 5000 S5066/02, Rotation shaver, Black, Blue, Skin IQ, Battery, Nickel-Metal Hydride (NiMH), 40 min
Philips SHAVER Series 5000 S5066/02. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: Skin IQ. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 40 min