Philips logo

Philips 3000 series S3134/51 men's shaver Rotation shaver Trimmer Black, Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257130
Info modified on:
25 Apr 2025, 04:06:43
Important Information Manual (197 KB)
Philips S3134/51 user manual (1.7 MB)
Retail Leaflet (608 KB)
Short summary description Philips 3000 series S3134/51 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 3000 series S3134/51, Rotation shaver, Black, Blue, PowerCut blade system, Charging, Power, SH30, 2 year(s)

Long summary description Philips 3000 series S3134/51 men's shaver Rotation shaver Trimmer Black, Blue:

Philips 3000 series S3134/51. Shaver system: Rotation shaver, Product colour: Black, Blue, Shaving system technologies: PowerCut blade system. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Width: 160 mm, Depth: 72 mm, Height: 234 mm. Package width: 153 mm, Package depth: 328 mm, Package height: 249 mm. Quantity per pack: 1 pc(s)

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.