Philips logo

Philips BEARDTRIMMER Series 7000 QT4085/70 beard trimmer Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122973
Info modified on:
01 Mar 2025, 09:59:08
Product Brochure/Datasheet (3.0 MB)
Philips QT4085/70 user manual (969 KB)
Short summary description Philips BEARDTRIMMER Series 7000 QT4085/70 beard trimmer Black:

Philips BEARDTRIMMER Series 7000 QT4085/70, Black

Long summary description Philips BEARDTRIMMER Series 7000 QT4085/70 beard trimmer Black:

Philips BEARDTRIMMER Series 7000 QT4085/70. Cutter width: 3,2 cm. Product colour: Black. Operating time: 45 min, Battery type: NiMH, Charging time: 1 h

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.