Philips logo

Philips QC5130/15 hair trimmers/clipper Green 11 Nickel-Metal Hydride (NiMH)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181120
Info modified on:
07 Apr 2025, 04:48:29
Short summary description Philips QC5130/15 hair trimmers/clipper Green 11 Nickel-Metal Hydride (NiMH):

Philips QC5130/15, Green, 3 mm, 2,1 cm, 4,1 cm, AC/Battery, 60 min

Long summary description Philips QC5130/15 hair trimmers/clipper Green 11 Nickel-Metal Hydride (NiMH):

Philips QC5130/15. Product colour: Green, Minimum hair length: 3 mm, Maximum hair length: 2,1 cm. Power source: AC/Battery, Operating time: 60 min, Battery type: Built-in battery

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.