Philips logo

Philips PSG7014/10 steam ironing station 2100 W 1,8 L SteamGlide Advanced Black, Grey, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
93252
Info modified on:
09 Mar 2025, 20:47:56
Short summary description Philips PSG7014/10 steam ironing station 2100 W 1,8 L SteamGlide Advanced Black, Grey, White:

Philips PSG7014/10, 2100 W, 450 g/min, SteamGlide Advanced, 7 bar, 1,8 L, 120 g/min

Long summary description Philips PSG7014/10 steam ironing station 2100 W 1,8 L SteamGlide Advanced Black, Grey, White:

Philips PSG7014/10. Iron power: 2100 W, Steam boost performance: 450 g/min, Soleplate type: SteamGlide Advanced. AC input voltage: 220 - 240 V, Energy saving percentage: 20%. Cord length: 1,65 m, Hose length: 1,7 m. Weight: 3,85 kg, Iron weight: 3,85 kg. Power: 2100 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.