Philips NTRX100/55, Home audio mini system, Black, 380 W, 2-way, 4 Ω, 65 dB
Philips NTRX100/55. Type: Home audio mini system, Product colour: Black. RMS rated power: 380 W, Speaker type: 2-way, Impedance: 4 Ω. Supported radio bands: FM, Tuner type: Digital. Display type: LCD. Bluetooth version: 2.1+EDR