Philips logo

Philips MULTIGROOM Series 5000 MG5720/15 9-in-1, Face and Hair

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
643046
Info modified on:
01 May 2025, 03:16:04
End of life date:
30 Sept 2023
Short summary description Philips MULTIGROOM Series 5000 MG5720/15 9-in-1, Face and Hair:

Philips MULTIGROOM Series 5000 MG5720/15 9-in-1, Face and Hair, Black, Grey, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Stainless steel, AC/Battery, 80 min

Long summary description Philips MULTIGROOM Series 5000 MG5720/15 9-in-1, Face and Hair:

Philips MULTIGROOM Series 5000 MG5720/15 9-in-1, Face and Hair. Product colour: Black, Grey, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: AC/Battery, Operating time: 80 min, Battery type: Built-in. Beard length range: 3 - 7 mm, Runtime: 80 min

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.