Philips logo

Philips MULTIGROOM Series 3000 MG3721/14 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157031
Info modified on:
01 May 2025, 03:15:51
Short summary description Philips MULTIGROOM Series 3000 MG3721/14 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3721/14, Black, Rectangle, Beard, Ear, Eyebrow, Nose, Stainless steel, Battery, 60 min

Long summary description Philips MULTIGROOM Series 3000 MG3721/14 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):

Philips MULTIGROOM Series 3000 MG3721/14. Product colour: Black, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Nose. Power source: Battery, Operating time: 60 min, Battery type: Built-in. Attachment combs: Beard, Ear, Eyebrow, Head, Mustache, Nose, Whisker

Reasons to buy
3D tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.