Philips logo

Philips MULTIGROOM Series 1000 MG1100/16 Ultra precise beard styler

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281113
Info modified on:
04 May 2025, 05:47:28
End of life date:
31 Dec 2023
Philips MG1100/16 user manual (10 MB)
Retail Leaflet (762 KB)
Short summary description Philips MULTIGROOM Series 1000 MG1100/16 Ultra precise beard styler:

Philips MULTIGROOM Series 1000 MG1100/16 Ultra precise beard styler, Washable, Oil-free maintenance, Black, Red

Long summary description Philips MULTIGROOM Series 1000 MG1100/16 Ultra precise beard styler:

Philips MULTIGROOM Series 1000 MG1100/16 Ultra precise beard styler. Minimum hair length: 1 mm, Maximum hair length: 5 mm, Cutter width: 2,1 cm. Product colour: Black, Red, Housing material: Plastic, Rubber. Battery type: AA, Battery technology: Alkaline

Reasons to buy
3D tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.