Philips logo

Philips MC-M570/25 Home audio micro system 200 W Black, Red

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94193
Info modified on:
11 Jul 2022, 13:53:04
Short summary description Philips MC-M570/25 Home audio micro system 200 W Black, Red:

Philips MC-M570/25, Home audio micro system, Black, Red, 5 discs, Tray, 200 W, 3-way

Long summary description Philips MC-M570/25 Home audio micro system 200 W Black, Red:

Philips MC-M570/25. Type: Home audio micro system, Product colour: Black, Red, Number of optical discs: 5 discs. RMS rated power: 200 W, Speaker type: 3-way, Tweeter diameter: 5,08 mm. Supported radio bands: FM, MW, RDS features: CT, PTY, RT, Tuner enhancements: Easy set (plug & play), Auto store. Display type: FTD. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.