Philips Streamium MCI298/12, Home audio micro system, Black, 20 W, FM, LCD, White
Philips Streamium MCI298/12. Type: Home audio micro system, Product colour: Black. RMS rated power: 20 W. Supported radio bands: FM. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm, Microphone connectivity: 3.5 mm