Philips logo

Philips MCD909/93 home cinema system

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51008
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCD909/93 home cinema system:

Philips MCD909/93, 33 cm, 24 cm, 20,5 cm, 740 mm, 375 mm, 310 mm

Long summary description Philips MCD909/93 home cinema system:

Philips MCD909/93. Main speaker height: 33 cm, Main speaker depth: 24 cm, Main speaker width: 20,5 cm. Package width: 740 mm, Package depth: 375 mm, Package height: 310 mm. Image formats supported: JPEG, Depth: 280 mm, Height: 180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.