Philips logo

Philips MCD700/55 home cinema system 10 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created by   Philips
Product views:
65714
Info modified on:
14 Mar 2024, 18:59:15
Short summary description Philips MCD700/55 home cinema system 10 W:

Philips MCD700/55, 10 W, 23 cm, 21 cm, 14,5 cm, 475 mm, 335 mm

Long summary description Philips MCD700/55 home cinema system 10 W:

Philips MCD700/55. RMS rated power: 10 W. Main speaker height: 23 cm, Main speaker depth: 21 cm, Main speaker width: 14,5 cm. Package width: 475 mm, Package depth: 335 mm, Package height: 275 mm. Depth: 268 mm, Height: 156 mm, Width: 208 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.