Philips logo

Philips MCD135/58 home cinema system 50 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69063
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCD135/58 home cinema system 50 W Black:

Philips MCD135/58, DVD player, CD, CD-R, CD-RW, DVD, DVD+RW, CD audio, SVCD, VCD, DIVX, 50 W, Dolby Digital

Long summary description Philips MCD135/58 home cinema system 50 W Black:

Philips MCD135/58. Optical disc player type: DVD player, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+RW, Playback disc formats: CD audio, SVCD, VCD. Video formats supported: DIVX. RMS rated power: 50 W, Audio decoders: Dolby Digital. Supported radio bands: FM. Subwoofer driver diameter (imperial): 10,2 cm (4")

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.