Philips logo

Philips MC160/22 home audio system Home audio micro system 20 W Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65941
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips MC160/22 home audio system Home audio micro system 20 W Silver:

Philips MC160/22, Home audio micro system, Silver, Mechanical, 1 deck(s), 1 discs, Top

Long summary description Philips MC160/22 home audio system Home audio micro system 20 W Silver:

Philips MC160/22. Type: Home audio micro system, Product colour: Silver, Cassette deck technology: Mechanical. RMS rated power: 20 W, Speaker type: 2-way, Woofer diameter: 10,2 cm. Supported radio bands: FM, LW, MW, Tuner enhancements: Auto store, Tuner type: Digital. Display type: LCD, Backlight colour: Orange. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.